Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1262208-STTH602CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: STTH602CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): 5DL2C41A(Q); DSEC10-02ASN; VS-MUR1020CTPbF;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
200 V, 6 A dual Ultrafast Diode Product overview: STTH602CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 6 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH602CT can be used for catalog matching and distributor lookup.
Rectifiers Recovery Diode Ultra Fast
DIODE ARRAY GP 200V 3A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-7601-5-ND | 1262208-STTH602CT | 286-STTH602CT | 57P2495 | STTH602CT | STTH602CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH602CT | Dual 200 V 6 A Diode and Rectifier | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220AB | TO-220 | ||
| Diode Type | Step-Recovery Diode; Standard | |||||
| VF | 1.1 volts | 1.1 volts |