Diode Standard 200V 3A Surface Mount SOD128Flat
Diode Standard 200V 3A Surface Mount SOD128Flat
Diode Standard 200V 3A Surface Mount SOD128Flat
Manufacturer: STMicroelectronics
Win Source Part Number: 898476-STTH3R02AFY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Standard 200 V 3A Surface Mount SOD128Flat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTH3
Categories: Discrete Semiconductor Products
Case / Package: SOD128Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15974-6, 497-15974-2, 497-15974-1
Automotive 200 V, 3 A Ultrafast Diode Product overview: STTH3R02AFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R02AFY can be used for catalog matching and distributor lookup.
STMicroelectronics STTH3R02AFY Diode
STMicroelectronics STTH3R02AFY Diode
STMicroelectronics STTH3R02AFY Diode
RECTIFIER, 3A, 200V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GP 200V 3A SOD128FLAT
Rectifiers Automotive ultrafast rectifier
DIODE GP 200V 3A SOD128FLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-15974-6-ND | 898476-STTH3R02AFY | 280-STTH3R02AFY | 1106546 | 1106546P | 82Y7293 | 56Y1105 | STTH3R02AFY | STTH3R02AFY | STTH3R02AFY |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH3R02AFY | Automotive 200 V 3 A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifier, 3A, 200V, Sod-128; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | ||||||||
| Diode Type | Diode Standard 200 V 3A Surface Mount SOD128Flat | |||||||||
| Package | Sod128flat | SOD-128 | SOD128-Flat-2 | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| trr | 24 ns | 21 ns | 21 ns |