STMicroelectronics STTH3R06U Diode
STMicroelectronics STTH3R06U Diode
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
600V 3A Ultrafast Rectifier Diode, SMB, 35ns RR Product overview: STTH3R06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R06U can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054392-STTH3R06U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMB
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 249937 | 497-3767-2-ND | 280-STTH3R06U | 054392-STTH3R06U | STTH3R06U | STTH3R06U | STTH3R06U |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | 600V 3A Diode and Rectifier | Diodes, Rectifiers - Single - STTH3R06U | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Do-214aa (smb) | Tape and Reel | SMB; DO-214AA, SMB | SMB | |||
| RoHS Compliant | RoHS | RoHS | |||||
| trr | 30 ns | 35 ns | |||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||
| IO | 3 amps |