STMicroelectronics, Inc. Single Diodes STTH310

Description
Diode Standard 1000V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 1000V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-2442-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2442-3-ND
Single Diodes 497-2442-3-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 497-2442-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2442-1-ND
Single Diodes 497-2442-1-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
3A 1kV Diode and Rectifier - 280-STTH310 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 1kV Diode and Rectifier
280-STTH310
3A 1kV Diode and Rectifier 280-STTH310
3A 1kV Ultrafast Rectifier Diode DO-201AD Product overview: STTH310 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH310 can be used for catalog matching and distributor lookup.

3A 1kV Ultrafast Rectifier Diode DO-201AD Product overview: STTH310 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH310 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 4858538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858538P
Schottky Diodes & Rectifiers 4858538P
High voltage rectifier,STTH310 3A 1000V

High voltage rectifier,STTH310 3A 1000V

Supplier's Site
Schottky Diodes & Rectifiers - 4858538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858538
Schottky Diodes & Rectifiers 4858538
High voltage rectifier,STTH310 3A 1000V

High voltage rectifier,STTH310 3A 1000V

Supplier's Site
Schottky Diodes & Rectifiers - 1686131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686131
Schottky Diodes & Rectifiers 1686131
High voltage rectifier,STTH310 3A 1000V

High voltage rectifier,STTH310 3A 1000V

Supplier's Site
Diodes, Rectifiers - Single - STTH310 - 1103968-STTH310 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH310
1103968-STTH310
Diodes, Rectifiers - Single - STTH310 1103968-STTH310
Manufacturer: STMicroelectronics Win Source Part Number: 1103968-STTH310 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103968-STTH310
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE GEN PURP 1KV 3A DO201AD - 761-STTH310 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 3A DO201AD
761-STTH310
DIODE GEN PURP 1KV 3A DO201AD 761-STTH310
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH310
Rectifiers STTH310
Rectifiers 3.0 Amp 1000 Volt

Rectifiers 3.0 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH310 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH310
Discrete Semiconductor Products - Diodes - Rectifiers STTH310
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site
Single Diodes - STTH310 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH310
Single Diodes STTH310
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 497-2442-3-ND 280-STTH310 4858538P 4858538 1103968-STTH310 761-STTH310 STTH310 STTH310 STTH310
Product Name Single Diodes 3A 1kV Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STTH310 DIODE GEN PURP 1KV 3A DO201AD Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -40 to 175 C (-40 to 347 F) -65 C (-85 F) -40 to 175 C (-40 to 347 F) -65 to 175 C (-85 to 347 F)
Package Ammo Pack DO-201; DO-201AD Do-201ad DO-201; DO-201AD, Axial DO-201; DO-201AD DO-201; DO-201AD, Axial
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
trr 75 ns 75 ns
Unlock Full Specs
to access all available technical data