Diode Standard 200V 3A Through Hole DO-201AD
Diode Standard 200V 3A Through Hole DO-201AD
Manufacturer: STMicroelectronics
Win Source Part Number: 1262182-STTH302
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: STTH302
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 3A
Current - Reverse Leakage at Vr: 3μA at 200V
HE rectifier diode,STTH302 3A 200V
HE rectifier diode,STTH302 3A 200V
HE rectifier diode,STTH302 3A 200V
200V 3A Ultrafast Rectifier Diode DO-201AD Product overview: STTH302 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH302 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 3A DO201AD
RECTIFIER, 200V, 3A, DO-201AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 200V 3A DO201AD
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-2445-1-ND | 1262182-STTH302 | 9206282 | 4863007P | 280-STTH302 | STTH302 | 26M3776 | STTH302 | STTH302 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH302 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 200V 3A Diode and Rectifier | Single Diodes | Rectifier, 200V, 3A, Do-201Ad; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||||
| Diode Type | Standard | ||||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||||
| VR | 200 volts | 200 volts | |||||||
| IR | 0.0030 mA | 0.0030 mA |