SMC Diode Solutions Co., Ltd 150V 40A Diode and Rectifier STW80H150C

Description
DIODE ARR SCHOT 150V 40A TO247AD Product overview: STW80H150C from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STW80H150C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 40A TO247AD Product overview: STW80H150C from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STW80H150C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 40A Diode and Rectifier - 286-STW80H150C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 40A Diode and Rectifier
286-STW80H150C
150V 40A Diode and Rectifier 286-STW80H150C
DIODE ARR SCHOT 150V 40A TO247AD Product overview: STW80H150C from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STW80H150C can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 40A TO247AD Product overview: STW80H150C from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STW80H150C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1350085-STW80H150C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1350085-STW80H150C
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1350085-STW80H150C
Win Source Part Number: 1350085-STW80H150C Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Technology: Schottky Current - Reverse Leakage @ Vr: 300 µA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Base Product Number: STW80 Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 910 mV @ 40 A Current - Average Rectified (Io) (per Diode): 40A

Win Source Part Number: 1350085-STW80H150C
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Technology: Schottky
Current - Reverse Leakage @ Vr: 300 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: STW80
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 910 mV @ 40 A
Current - Average Rectified (Io) (per Diode): 40A

Buy Now Datasheet
Diode Arrays - 1655-1881-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1881-ND
Diode Arrays 1655-1881-ND
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STW80H150C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STW80H150C
Discrete Semiconductor Products - Diodes - Rectifiers STW80H150C
DIODE ARR SCHOT 150V 40A TO247AD

DIODE ARR SCHOT 150V 40A TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STW80H150C 1350085-STW80H150C 1655-1881-ND STW80H150C
Product Name 150V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
VF 0.9100 volts 0.9100 volts
Unlock Full Specs
to access all available technical data