Diode Standard 1200V 30A Through Hole DO-247
Manufacturer: STMicroelectronics
Win Source Part Number: 212410-STTH3012W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.25V @ 30A
Reverse Recovery Time (trr): 115ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-30EPF12PBF; STTH30S12W; STTH3012W; STTH3010W;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
30A 1.2kV Ultrafast Rectifier Diode, Through Hole Product overview: STTH3012W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3012W can be used for catalog matching and distributor lookup.
Rectifiers Ultrafast recovery 1200 V diode
DIODE GEN PURP 1.2KV 30A DO247
DIODE GEN PURP 1.2KV 30A DO247
DIODE, ULTRAFAST, 30A, 1200V; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single
DIODE, ULTRAFAST, 30A, 1200V; DIODE CONFIGURATION:SINGLE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | General Purpose Diodes |
| Product Number | 497-5156-5-ND | 212410-STTH3012W | 280-STTH3012W | STTH3012W | STTH3012W | STTH3012W | 26M3775 | 24681950 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH3012W | Through-Hole 30A 1.2kV Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Ultrafast, 30A, 1200V; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Diode Type | Standard | |||||||
| VF | 2.25 volts | 2.25 volts | 2.25 volts | 1.3 volts | ||||
| VR | 1200 volts | 1200 volts | ||||||
| IR | 0.0200 mA | 0.0200 mA |