Littelfuse, Inc. 400W in SMA Package SZ1SMA40CAT3G

Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote
Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SZ1SMA40CAT3G is a bi-directional transient voltage suppressor diode designed to protect voltage-sensitive components from high-energy transients in automotive applications. It is packaged in the DO-214AC surface mount package and has a working peak reverse voltage of 40 V with a breakdown voltage range of 44.40 V to 49.07 V at 1 mA. The diode clamps at 64.5 V with a peak pulse current of 6.2 A, and features a response time of less than 1 ns. It is RoHS-compliant, Pb-free, and certified to AEC-Q101 and UL 497B standards, with an ESD rating of Class 3 (>16 kV) per the Human Body Model.

Datasheet Summary
Powered by GS/AI

The SZ1SMA40CAT3G is a bi-directional transient voltage suppressor diode designed to protect voltage-sensitive components from high-energy transients in automotive applications. It is packaged in the DO-214AC surface mount package and has a working peak reverse voltage of 40 V with a breakdown voltage range of 44.40 V to 49.07 V at 1 mA. The diode clamps at 64.5 V with a peak pulse current of 6.2 A, and features a response time of less than 1 ns. It is RoHS-compliant, Pb-free, and certified to AEC-Q101 and UL 497B standards, with an ESD rating of Class 3 (>16 kV) per the Human Body Model.

Suppliers

Company
Product
Description
Supplier Links
400W in SMA Package - SZ1SMA40CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
400W in SMA Package
SZ1SMA40CAT3G
400W in SMA Package SZ1SMA40CAT3G
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

Supplier's Site Datasheet
TVS Diodes - F11524TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11524TR-ND
TVS Diodes F11524TR-ND
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11524DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11524DKR-ND
TVS Diodes F11524DKR-ND
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11524CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11524CT-ND
TVS Diodes F11524CT-ND
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA

64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1035396-SZ1SMA40CAT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1035396-SZ1SMA40CAT3G
Circuit Protection - TVS - Diodes 1035396-SZ1SMA40CAT3G
Win Source Part Number: 1035396-SZ1SMA40CAT3 G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SZ1SMA Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 400W Power Line Protection: No Capacitance @ Frequency: 160pF @ 1MHz Current - Peak Pulse (10/1000µs): 6.2A Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F11524CT,F11524DKR,S Z1SMA40CAT3G-ND,-SZ1 SMA40CAT3G,F11524TR

Win Source Part Number: 1035396-SZ1SMA40CAT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SZ1SMA
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 160pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11524CT,F11524DKR,SZ1SMA40CAT3G-ND,-SZ1SMA40CAT3G,F11524TR

Buy Now Datasheet
400W 40V TVS Protection Diode - 144-SZ1SMA40CAT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 40V TVS Protection Diode
144-SZ1SMA40CAT3G
400W 40V TVS Protection Diode 144-SZ1SMA40CAT3G
Trans Voltage Suppressor Diode, 400W, 40V V(RWM), Bidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA40CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA40CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 40V V(RWM), Bidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA40CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA40CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SZ1SMA40CAT3G
TVS DIODE 40VWM 64.5VC SMA

TVS DIODE 40VWM 64.5VC SMA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMA40CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMA40CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMA40CAT3G
TVS DIODE 40VWM 64.5VC SMA

TVS DIODE 40VWM 64.5VC SMA

Supplier's Site
Tvs Diode, 400W, 40V, Bidir, Sma; Product Range Littelfuse - 27AK1595 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 40V, Bidir, Sma; Product Range Littelfuse
27AK1595
Tvs Diode, 400W, 40V, Bidir, Sma; Product Range Littelfuse 27AK1595
TVS DIODE, 400W, 40V, BIDIR, SMA; Product Range:SZ1SMA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V RoHS Compliant: Yes

TVS DIODE, 400W, 40V, BIDIR, SMA; Product Range:SZ1SMA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidir, 40V, Do-214Ac Rohs Compliant Littelfuse - 29AK8335 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 40V, Do-214Ac Rohs Compliant Littelfuse
29AK8335
Tvs Diode, Bidir, 40V, Do-214Ac Rohs Compliant Littelfuse 29AK8335
TVS DIODE, BIDIR, 40V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 40V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMA40CAT3G F11524TR-ND 1035396-SZ1SMA40CAT3G 144-SZ1SMA40CAT3G SZ1SMA40CAT3G SZ1SMA40CAT3G 27AK1595 29AK8335
Product Name 400W in SMA Package TVS Diodes Circuit Protection - TVS - Diodes 400W 40V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 40V, Bidir, Sma; Product Range Littelfuse Tvs Diode, Bidir, 40V, Do-214Ac Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
PD 400000 milliwatts
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC, SMA SMA; SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data