Manufacturer: STMicroelectronics
Win Source Part Number: 1103969-STTH310RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Diode Standard 1000V 3A Through Hole DO-201AD
Diode Standard 1000V 3A Through Hole DO-201AD
1000 V, 3 A Ultrafast Diode Product overview: STTH310RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH310RL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 3A DO201AD
DIODE GEN PURP 1KV 3A DO201AD
RECTIFIER, SINGLE, 3A, 1KV, DO-201AD; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1103969-STTH310RL | 497-7597-2-ND | 280-STTH310RL | STTH310RL | STTH310RL | STTH310RL | 07AH7132 | 57P2452 |
| Product Name | Diodes, Rectifiers - Single - STTH310RL | Single Diodes | 1000 V 3 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Rectifier, Single, 3A, 1Kv, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Diode Type | Standard | |||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | ||||
| VR | 1000 volts | 1000 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| trr | 75 ns | 75 ns |