Manufacturer: STMicroelectronics
Win Source Part Number: 194807-STTH30L06WY
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Diode Standard 600V 30A Through Hole DO-247
Automotive 600 V, 30 A Low Drop Ultrafast Diode Product overview: STTH30L06WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06WY can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 30A DO247
DIODE GEN PURP 600V 30A DO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 194807-STTH30L06WY | 497-13541-ND | 280-STTH30L06WY | 06X3739 | STTH30L06WY | STTH30L06WY |
| Product Name | Diodes, Rectifiers - Single - STTH30L06WY | Single Diodes | Automotive 600 V 30 A Diode and Rectifier | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0250 mA | 0.0250 mA | ||||
| trr | 90 ns |