STMicroelectronics, Inc. Diode Arrays STTH6006TV1

Description
Diode Array 2 Independent Standard 600V 30A Chassis Mount ISOTOP
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 600V 30A Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-12805-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12805-5-ND
Diode Arrays 497-12805-5-ND
Diode Array 2 Independent Standard 600V 30A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 600V 30A Chassis Mount ISOTOP

Buy Now Datasheet
Singapore, Singapore
Dual 600V 60A Diode and Rectifier
286-STTH6006TV1
Dual 600V 60A Diode and Rectifier 286-STTH6006TV1
600V 60A Dual Ultrafast Rectifier Diode Module Product overview: STTH6006TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6006TV1 can be used for catalog matching and distributor lookup.

600V 60A Dual Ultrafast Rectifier Diode Module Product overview: STTH6006TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6006TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 1026167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1026167
Schottky Diodes & Rectifiers 1026167
U/fast diode, 600V, 2x30A, STTH6006TV1

U/fast diode, 600V, 2x30A, STTH6006TV1

Supplier's Site
Schottky Diodes & Rectifiers - 155490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
155490
Schottky Diodes & Rectifiers 155490
U/fast diode, 600V, 2x30A, STTH6006TV1

U/fast diode, 600V, 2x30A, STTH6006TV1

Supplier's Site
Schottky Diodes & Rectifiers - 155490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
155490P
Schottky Diodes & Rectifiers 155490P
U/fast diode, 600V, 2x30A, STTH6006TV1

U/fast diode, 600V, 2x30A, STTH6006TV1

Supplier's Site
Diode, Ultrafast, 2X30A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics - 24M7985 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 2X30A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics
24M7985
Diode, Ultrafast, 2X30A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics 24M7985
DIODE, ULTRAFAST, 2X30A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, ULTRAFAST, 2X30A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH6006TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH6006TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH6006TV1
DIODE MODULE GP 600V 30A ISOTOP

DIODE MODULE GP 600V 30A ISOTOP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH6006TV1
Rectifiers STTH6006TV1
Rectifiers high voltage diode

Rectifiers high voltage diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers Rectifiers
Product Number 497-12805-5-ND 286-STTH6006TV1 1026167 155490P 24M7985 STTH6006TV1 STTH6006TV1
Product Name Diode Arrays Dual 600V 60A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode, Ultrafast, 2X30A, 600V; Repetitive Peak Reverse Voltage Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package ISOTOP Rail/Tube Isotop ISOTOP ISOTOP
RoHS Compliant RoHS RoHS RoHS RoHS
IO 30 amps
Diode Type Schottky Schottky
Unlock Full Specs
to access all available technical data