Manufacturer: Rohm Semiconductor
Win Source Part Number: 031603-STZ5.6NT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 1μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
DIODE ZENER ARRAY 5.6V SMD3 Product overview: STZ5.6NT146 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-STZ5.6NT146 can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5% SMD3
Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5% SMD3
Zener Diode Array 1 Pair Common Anode 5.6V 200mW ±5% SMD3
DIODE ZENER ARRAY 5.6V SMD3
DIODE ZENER ARRAY 5.6V SMD3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 031603-STZ5.6NT146 | 295-STZ5.6NT146 | STZ5.6NT146DKR-ND | STZ5.6NT146 | STZ5.6NT146 | STZ5.6NT146 |
| Product Name | Diodes - Zener - Arrays - STZ5.6NT146 | 5.6V Zener Diode | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Arrays | Zener Diodes |
| Diode Type | Zener; 1 Pair Common Anode | Zener | ||||
| Life Cycle Stage | Active | Active | ||||
| IR | 1.00E-3 mA | 1 mA | 1.00E-3 mA | |||
| Package | SMD3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SMD3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 |
| RoHS Compliant | RoHS |