Diode Standard 1200V 3A Surface Mount DPAK
Win Source Part Number: 1282032-STTH312B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 2 V @ 3 A
Reverse Recovery Time (trr): 115 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1200 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH312
Product Status: Obsolete
3A, 1200V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTH312B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1200V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH312B can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 3A DPAK
DIODE GEN PURP 1.2KV 3A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | STTH312B-ND | 1282032-STTH312B | 280-STTH312B | STTH312B | STTH312B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 3A 1200V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 2 volts | 2 volts | |||
| VR | 1200 volts | 1200 volts | |||
| IR | 0.0100 mA | 0.0100 mA |