Diode Array 1 Pair Common Cathode Standard 200V 4A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 042955-STTH802CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 4μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
High Efficiency Fast Recovery Diode Product overview: STTH802CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH802CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 4A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | STTH802CT-ND | 042955-STTH802CT | 286-STTH802CT | STTH802CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH802CT | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220 |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |