Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB3R9K

Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB3R9K-ND
Fixed Inductors ISC1812EB3R9K-ND
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB3R9K-ND ISC1812EB3R9K
Product Name Fixed Inductors INDUCTOR WW 3.9UH 10% 1812 3.9¦H 344mA - - Powdered Iron Core ¦10% Shielded 590 mOhm Max 30 @ 7.96MHz 56MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details