Vishay Intertechnology, Inc. INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER390K

Description
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER390K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER390K
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER390K
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ER390K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER390K-ND
Fixed Inductors ISC1812ER390K-ND
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1109838-ISC1812ER390K
Inductors, Coils, Chokes - Fixed Inductors 1109838-ISC1812ER390K
Win Source Part Number: 1109838-ISC1812ER390 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: ISC-1812 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 1.89Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): ISC1812ER390K.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 192 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale

Win Source Part Number: 1109838-ISC1812ER390K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ISC-1812
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 1.89Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): ISC1812ER390K.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 192 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale

Buy Now Datasheet
39uH 2.52MHz 0.192A Inductor and Choke - 71-ISC1812ER390K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39uH 2.52MHz 0.192A Inductor and Choke
71-ISC1812ER390K
39uH 2.52MHz 0.192A Inductor and Choke 71-ISC1812ER390K
Inductor RF Chip Shielded/Molded Wirewound 39uH 10% 2.52MHz 40Q-Factor Ferrite 0.192A 1.89Ohm DCR 1812 T/R Product overview: ISC1812ER390K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH, 2.52MHz, 0.192A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, 2.52MHz, 0.192A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER390K can be used for catalog matching and distributor lookup.

Inductor RF Chip Shielded/Molded Wirewound 39uH 10% 2.52MHz 40Q-Factor Ferrite 0.192A 1.89Ohm DCR 1812 T/R Product overview: ISC1812ER390K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH, 2.52MHz, 0.192A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, 2.52MHz, 0.192A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER390K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ER390K ISC1812ER390K-ND 1109838-ISC1812ER390K 71-ISC1812ER390K
Product Name INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 39uH 2.52MHz 0.192A Inductor and Choke
Application General Purpose RF Choke
Inductance Range 39 microH 39 microH 39 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Rated DC Current 192 milliamps 192 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data