Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB561J

Description
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB561J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB561J-ND
Fixed Inductors ISC1812EB561J-ND
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB561J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB561J
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB561J
INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB561J-ND ISC1812EB561J
Product Name Fixed Inductors INDUCTOR WW 560UH 5% 1812 560¦H 82mA - - Ferrite Core ¦5% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Power Inductors - 1-1676949-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details