Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER102J

Description
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-ISC1812ER102JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-ISC1812ER102JTR-ND
Fixed Inductors 541-ISC1812ER102JTR-ND
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ISC1812ER102JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-ISC1812ER102JCT-ND
Fixed Inductors 541-ISC1812ER102JCT-ND
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ISC1812ER102JDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 1MH 66MA 16 OHM Inductor and Choke - 71-ISC1812ER102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 66MA 16 OHM Inductor and Choke
71-ISC1812ER102J
SMD 1MH 66MA 16 OHM Inductor and Choke 71-ISC1812ER102J
FIXED IND 1MH 66MA 16 OHM SMD Product overview: ISC1812ER102J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 66MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 66MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER102J can be used for catalog matching and distributor lookup.

FIXED IND 1MH 66MA 16 OHM SMD Product overview: ISC1812ER102J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 66MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 66MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER102J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER102J
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER102J
INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1065839-ISC1812ER102J
Inductors, Coils, Chokes - Fixed Inductors 1065839-ISC1812ER102J
Win Source Part Number: 1065839-ISC1812ER102 J Category: Inductors, Coils, Chokes>Fixed Inductors Series: ISC-1812 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 2MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 16Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): 9220-28-RC; 1812LS-105XJLC; RL262-102J-RC; 1812R-105J; 1812-105J; 78F102J-RC; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 66 mA Inductance Frequency - Test: 252 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-ISC1812ER102JTR, 541-ISC1812ER102JCT, 541-ISC1812ER102JDKR ,ISC1812ER102J-ND

Win Source Part Number: 1065839-ISC1812ER102J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ISC-1812
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 252kHz
Frequency - Self Resonant: 2MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 16Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): 9220-28-RC; 1812LS-105XJLC; RL262-102J-RC; 1812R-105J; 1812-105J; 78F102J-RC;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 66 mA
Inductance Frequency - Test: 252 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-ISC1812ER102JTR,541-ISC1812ER102JCT,541-ISC1812ER102JDKR,ISC1812ER102J-ND

Buy Now Datasheet
Fixed Inductors - ISC1812ER102J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ISC1812ER102J
Fixed Inductors ISC1812ER102J
FIXED IND 1MH 66MA 16 OHM SMD

FIXED IND 1MH 66MA 16 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-ISC1812ER102JTR-ND 71-ISC1812ER102J ISC1812ER102J 1065839-ISC1812ER102J ISC1812ER102J
Product Name Fixed Inductors SMD 1MH 66MA 16 OHM Inductor and Choke INDUCTOR WW 1000UH 5% 1812 1mH 66mA - - Ferrite Core ¦5% Shielded 16 Ohm Max 40 @ 252kHz 2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details