FIXED IND 68UH 90MA 10 OHM SMD Product overview: ISC1210ER680K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 90MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 90MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER680K can be used for catalog matching and distributor lookup.
68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric)
Manufacturer: Vishay Dale
Win Source Part Number: 777246-ISC1210ER680K
Series: ISC-1210
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 90mA
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Test Frequency: 2.52MHz
Family Name: ISC-1210
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10 Ohm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.095" (2.41mm)
Alternative Parts (Cross-Reference): CTMC1210-680K; CTMC1210-680M; PM20S-680K; B82422A1683J100 ;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-ISC1210ER680K | ISC1210ER680K-ND | 777246-ISC1210ER680K | ISC1210ER680K |
| Product Name | SMD 68UH 90MA 10 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - ISC1210ER680K | INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Inductance Range | 68 microH | 68 microH | 68 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |