SMD Inductor 4.7uH 10% Shielded 1210 220mA Product overview: ISC1210ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER4R7K can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 220mA - - Powdered Iron Core ¦10% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
INDUCTOR, SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):220mA; Inductor Construction:Shielde
FIXED IND 4.7UH 220MA 1.25OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ISC1210ER4R7K | 541-1605-2-ND | ISC1210ER4R7K | 53K5356 | ISC1210ER4R7K |
| Product Name | SMD 4.7uH 220mA Inductor and Choke | Fixed Inductors | INDUCTOR WW 4.7UH 10% 1210 4.7¦H 220mA - - Powdered Iron Core ¦10% Shielded 1.25 Ohm Max | Inductor, Shielded, 4.7Uh, Smd; Inductance Vishay | Fixed Inductors |
| Core Material | Ferrite | Powdered Iron; Drum Core, Wirewound | Iron; Powdered Iron; Iron Powder | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Shielded | Shielded |