Vishay Precision Group Fixed Inductors ISC1812ES4R7K

Description
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES4R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES4R7K-ND
Fixed Inductors ISC1812ES4R7K-ND
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)

4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max - ISC1812ES4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max
ISC1812ES4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max ISC1812ES4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 4.7Uh, Smd; Inductance Vishay - 53K5446 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, Smd; Inductance Vishay
53K5446
Inductor, Shielded, 4.7Uh, Smd; Inductance Vishay 53K5446
INDUCTOR, SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):336mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, SMD; Inductance:4.7µH; RMS Current (Irms):336mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES4R7K-ND ISC1812ES4R7K 53K5446
Product Name Fixed Inductors INDUCTOR WW 4.7UH 10% 1812 4.7¦H 336mA - - Powdered Iron Core ¦10% Shielded 620 mOhm Max Inductor, Shielded, 4.7Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J562SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers