Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES390K

Description
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES390K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES390K-ND
Fixed Inductors ISC1812ES390K-ND
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES390K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES390K
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES390K
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor 39Uh 192Ma 10% 11Mhz; Body Material Vishay - 53K5443 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 39Uh 192Ma 10% 11Mhz; Body Material Vishay
53K5443
Power Inductor 39Uh 192Ma 10% 11Mhz; Body Material Vishay 53K5443
POWER INDUCTOR 39UH 192MA 10% 11MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:192mA; DC Current Rating:192mA; DC Resistance Max:1.89ohm; Inductance:39µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

POWER INDUCTOR 39UH 192MA 10% 11MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:192mA; DC Current Rating:192mA; DC Resistance Max:1.89ohm; Inductance:39µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES390K-ND ISC1812ES390K 53K5443
Product Name Fixed Inductors INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor 39Uh 192Ma 10% 11Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 36401E15NG-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details