Vishay Intertechnology, Inc. INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY15NK

Description
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY15NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY15NK
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY15NK
INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY15NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY15NK-ND
Fixed Inductors ISC1210SY15NK-ND
15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric)

15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY15NK ISC1210SY15NK-ND
Product Name INDUCTOR WW 15NH 10% 1210 15nH 720mA - - Non-Magnetic Core ¦10% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0150 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Rated DC Current 720 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Molded SMD Inductors - 1-2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0056 microH
View Details
Specs
Application RF Choke
View Details