Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB680J

Description
68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB680J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB680J-ND
Fixed Inductors ISC1812EB680J-ND
68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)

68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB680J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB680J
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB680J
INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB680J-ND ISC1812EB680J
Product Name Fixed Inductors INDUCTOR WW 68UH 5% 1812 68¦H 164mA - - Ferrite Core ¦5% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers