Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB100K

Description
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB100K-ND
Fixed Inductors ISC1812EB100K-ND
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB100K
INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB100K
INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 10Uh, Smd; Inductance Vishay - 55M4350 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, Smd; Inductance Vishay
55M4350
Inductor, Shielded, 10Uh, Smd; Inductance Vishay 55M4350
INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):279mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):279mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB100K-ND ISC1812EB100K 55M4350
Product Name Fixed Inductors INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Inductor, Shielded, 10Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details