Inductor RF Chip Shielded/Molded Wirewound 1.5uH 5% 7.96MHz 30Q-Factor Powdered Iron 0.418A 0.4Ohm DCR 1812 T/R Product overview: ISC1812ER1R5J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 7.96MHz, 0.418A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 7.96MHz, 0.418A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER1R5J can be used for catalog matching and distributor lookup.
INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-ISC1812ER1R5J | ISC1812ER1R5J | ISC1812ER1R5J-ND |
| Product Name | 1.5uH 7.96MHz 0.418A Inductor and Choke | INDUCTOR WW 1.5UH 5% 1812 1.5¦H 418mA - - Powdered Iron Core ¦5% Shielded 400 mOhm Max | Fixed Inductors |
| Core Material | Ferrite | Powdered Iron; Drum Core, Wirewound | |
| Inductance Range | 1.5 microH | 1.5 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| Standards and Certifications | RoHS | ||
| Molded / Shielded | Shielded | Shielded |