Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER221J

Description
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1692-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1692-2-ND
Fixed Inductors 541-1692-2-ND
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1692-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1692-6-ND
Fixed Inductors 541-1692-6-ND
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1692-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1692-1-ND
Fixed Inductors 541-1692-1-ND
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER221J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER221J
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER221J
INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1692-2-ND ISC1812ER221J
Product Name Fixed Inductors INDUCTOR WW 220UH 5% 1812 220¦H 105mA - - Ferrite Core ¦5% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data