Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY330K

Description
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY330K-ND
Fixed Inductors ISC1210SY330K-ND
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max - ISC1210SY330K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max
ISC1210SY330K
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max ISC1210SY330K
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY330K-ND ISC1210SY330K
Product Name Fixed Inductors INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers