Vishay Intertechnology, Inc. Fixed Inductors ISC1812EBR22K

Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EBR22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EBR22K-ND
Fixed Inductors ISC1812EBR22K-ND
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812EBR22K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Fixed Inductors - A106110TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Specs
Application RF Choke
View Details