Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR39M

Description
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR39M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR39M-ND
Fixed Inductors ISC1210ERR39M-ND
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR39M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR39M
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR39M
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 390Nh, 465Ma, 20% 230Mhz; Body Material Vishay - 53K5313 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 390Nh, 465Ma, 20% 230Mhz; Body Material Vishay
53K5313
Power Inductor, 390Nh, 465Ma, 20% 230Mhz; Body Material Vishay 53K5313
POWER INDUCTOR, 390NH, 465MA, 20% 230MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:465mA; DC Current Rating:465mA; DC Resistance Max:0.4ohm; Inductance:390nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 390NH, 465MA, 20% 230MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:465mA; DC Current Rating:465mA; DC Resistance Max:0.4ohm; Inductance:390nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR39M-ND ISC1210ERR39M 53K5313
Product Name Fixed Inductors INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 390Nh, 465Ma, 20% 230Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details