Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER821J

Description
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER821J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER821J-ND
Fixed Inductors ISC1812ER821J-ND
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)

820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820UH 5% 1812 820¦H 72mA - - Ferrite Core ¦5% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER821J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820UH 5% 1812 820¦H 72mA - - Ferrite Core ¦5% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER821J
INDUCTOR WW 820UH 5% 1812 820¦H 72mA - - Ferrite Core ¦5% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER821J
INDUCTOR WW 820UH 5% 1812 820¦H 72mA - - Ferrite Core ¦5% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820UH 5% 1812 820¦H 72mA - - Ferrite Core ¦5% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER821J-ND ISC1812ER821J
Product Name Fixed Inductors INDUCTOR WW 820UH 5% 1812 820¦H 72mA - - Ferrite Core ¦5% Shielded 13.5 Ohm Max 40 @ 796kHz 2.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details