Vishay Intertechnology, Inc. Fixed Inductors ISC1812BNR47J

Description
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BNR47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR47J-ND
Fixed Inductors ISC1812BNR47J-ND
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812BNR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812BNR47J
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR47J
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BNR47J-ND ISC1812BNR47J
Product Name Fixed Inductors INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Chokes - 1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details