Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES820J

Description
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES820J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES820J-ND
Fixed Inductors ISC1812ES820J-ND
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES820J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES820J
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES820J
INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES820J-ND ISC1812ES820J
Product Name Fixed Inductors INDUCTOR WW 82UH 5% 1812 82¦H 156mA - - Ferrite Core ¦5% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details