Vishay Precision Group Fixed Inductors ISC1210SY4R7K

Description
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY4R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY4R7K-ND
Fixed Inductors ISC1210SY4R7K-ND
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 220mA - - Powdered Iron Core ¦10% Shielded 1.25 Ohm Max - ISC1210SY4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 220mA - - Powdered Iron Core ¦10% Shielded 1.25 Ohm Max
ISC1210SY4R7K
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 220mA - - Powdered Iron Core ¦10% Shielded 1.25 Ohm Max ISC1210SY4R7K
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 220mA - - Powdered Iron Core ¦10% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 10% 1210 4.7¦H 220mA - - Powdered Iron Core ¦10% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 4.7Uh, 220Ma, 10%, 52Mhz; Inductance Vishay - 07J3748 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 220Ma, 10%, 52Mhz; Inductance Vishay
07J3748
Power Inductor, 4.7Uh, 220Ma, 10%, 52Mhz; Inductance Vishay 07J3748
POWER INDUCTOR, 4.7UH, 220MA, 10%, 52MHZ; Inductance:4.7µH; Inductance Tolerance:± 10%; DC Resistance Max:1.25ohm; Q Factor:30; DC Current Rating:220mA; Self Resonant Frequency:52MHz; Q Test Frequency:7.96MHz RoHS Compliant: No

POWER INDUCTOR, 4.7UH, 220MA, 10%, 52MHZ; Inductance:4.7µH; Inductance Tolerance:± 10%; DC Resistance Max:1.25ohm; Q Factor:30; DC Current Rating:220mA; Self Resonant Frequency:52MHz; Q Test Frequency:7.96MHz RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY4R7K-ND ISC1210SY4R7K 07J3748
Product Name Fixed Inductors INDUCTOR WW 4.7UH 10% 1210 4.7¦H 220mA - - Powdered Iron Core ¦10% Shielded 1.25 Ohm Max Power Inductor, 4.7Uh, 220Ma, 10%, 52Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details