Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors ISC1210ER2R2K

Description
Win Source Part Number: 984219-ISC1210ER2R2K Category: Inductors, Coils, Chokes>Fixed Inductors Series: ISC-1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.095" (2.41mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Powder Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 900mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: ISC1210ER2R2K-ND,541 -1602-6,541-1602-2,5 41-1602-1
Request a Quote Datasheet
Description
Win Source Part Number: 984219-ISC1210ER2R2K Category: Inductors, Coils, Chokes>Fixed Inductors Series: ISC-1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.095" (2.41mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Powder Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 900mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: ISC1210ER2R2K-ND,541 -1602-6,541-1602-2,5 41-1602-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984219-ISC1210ER2R2K
Inductors, Coils, Chokes - Fixed Inductors 984219-ISC1210ER2R2K
Win Source Part Number: 984219-ISC1210ER2R2K Category: Inductors, Coils, Chokes>Fixed Inductors Series: ISC-1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.095" (2.41mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Powder Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 65MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 900mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: ISC1210ER2R2K-ND,541 -1602-6,541-1602-2,5 41-1602-1

Win Source Part Number: 984219-ISC1210ER2R2K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ISC-1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.095" (2.41mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Iron Powder
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 65MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 900mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: ISC1210ER2R2K-ND,541-1602-6,541-1602-2,541-1602-1

Buy Now Datasheet
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max - ISC1210ER2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max
ISC1210ER2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max ISC1210ER2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1602-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1602-1-ND
Fixed Inductors 541-1602-1-ND
2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1602-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1602-6-ND
Fixed Inductors 541-1602-6-ND
2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1602-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1602-2-ND
Fixed Inductors 541-1602-2-ND
2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 2.2uH 320mA Inductor and Choke - 71-ISC1210ER2R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 320mA Inductor and Choke
71-ISC1210ER2R2K
SMD 2.2uH 320mA Inductor and Choke 71-ISC1210ER2R2K
SMD Inductor 2.2uH 320mA 10% Shielded 1210 Product overview: ISC1210ER2R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER2R2K can be used for catalog matching and distributor lookup.

SMD Inductor 2.2uH 320mA 10% Shielded 1210 Product overview: ISC1210ER2R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER2R2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 984219-ISC1210ER2R2K ISC1210ER2R2K 541-1602-1-ND 71-ISC1210ER2R2K
Product Name Inductors, Coils, Chokes - Fixed Inductors INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max Fixed Inductors SMD 2.2uH 320mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Ferrite
Application RF Choke General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Surface Mount Inductors - 2567687P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details