Vishay Intertechnology, Inc. INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY560J

Description
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY560J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY560J
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY560J
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY560J-ND
Fixed Inductors ISC1210SY560J-ND
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)

56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY560J ISC1210SY560J-ND
Product Name INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 56 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 95 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data