220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
INDUCTOR WW 220NH 5% 1210 220nH 565mA - - Powdered Iron Core ¦5% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | ISC1210ERR22J-ND | ISC1210ERR22J |
| Product Name | Fixed Inductors | INDUCTOR WW 220NH 5% 1210 220nH 565mA - - Powdered Iron Core ¦5% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |