Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN120J

Description
12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN120J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN120J-ND
Fixed Inductors ISC1812BN120J-ND
12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)

12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN120J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN120J
INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN120J
INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN120J-ND ISC1812BN120J
Product Name Fixed Inductors INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322515CR47NCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details