Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER561K

Description
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER561K-ND
Fixed Inductors ISC1812ER561K-ND
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER561K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER561K
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER561K
INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER561K-ND ISC1812ER561K
Product Name Fixed Inductors INDUCTOR WW 560UH 10% 1812 560¦H 82mA - - Ferrite Core ¦10% Shielded 10.5 Ohm Max 40 @ 796kHz 2.8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1712-3627575047C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details