Vishay Intertechnology, Inc. INDUCTOR WW 1.8UH 5% 1812 1.8¦H 403mA - - Powdered Iron Core ¦5% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER1R8J

Description
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 403mA - - Powdered Iron Core ¦5% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 403mA - - Powdered Iron Core ¦5% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 403mA - - Powdered Iron Core ¦5% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 403mA - - Powdered Iron Core ¦5% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER1R8J
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 403mA - - Powdered Iron Core ¦5% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER1R8J
INDUCTOR WW 1.8UH 5% 1812 1.8¦H 403mA - - Powdered Iron Core ¦5% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.8UH 5% 1812 1.8¦H 403mA - - Powdered Iron Core ¦5% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1689-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1689-2-ND
Fixed Inductors 541-1689-2-ND
1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)

1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ER1R8J 541-1689-2-ND
Product Name INDUCTOR WW 1.8UH 5% 1812 1.8¦H 403mA - - Powdered Iron Core ¦5% Shielded 430 mOhm Max 30 @ 7.96MHz 90MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 1.8 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.4300 ohms 0.4300 ohms
Rated DC Current 403 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers