Vishay Intertechnology, Inc. INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR33M

Description
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR33M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR33M
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR33M
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210ERR33M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR33M-ND
Fixed Inductors ISC1210ERR33M-ND
330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)

330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 330Nh, 475Ma, 20% 280Mhz; Body Material Vishay - 53K5311 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Nh, 475Ma, 20% 280Mhz; Body Material Vishay
53K5311
Power Inductor, 330Nh, 475Ma, 20% 280Mhz; Body Material Vishay 53K5311
POWER INDUCTOR, 330NH, 475MA, 20% 280MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:475mA; DC Current Rating:475mA; DC Resistance Max:0.36ohm; Inductance:330nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 330NH, 475MA, 20% 280MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:475mA; DC Current Rating:475mA; DC Resistance Max:0.36ohm; Inductance:330nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1210ERR33M ISC1210ERR33M-ND 53K5311
Product Name INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Power Inductor, 330Nh, 475Ma, 20% 280Mhz; Body Material Vishay
Application General Purpose
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.3600 ohms 0.3600 ohms 0.3600 ohms
Rated DC Current 475 milliamps 475 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details