Vishay Intertechnology, Inc. INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB390K

Description
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB390K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB390K
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB390K
INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EB390K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB390K-ND
Fixed Inductors ISC1812EB390K-ND
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB390K ISC1812EB390K-ND
Product Name INDUCTOR WW 39UH 10% 1812 39¦H 192mA - - Ferrite Core ¦10% Shielded 1.89 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 39 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 192 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details