Vishay Intertechnology, Inc. INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER82NM

Description
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER82NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER82NM
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER82NM
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210ER82NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER82NM-ND
Fixed Inductors ISC1210ER82NM-ND
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ER82NM ISC1210ER82NM-ND
Product Name INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0820 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 460 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1712-3627453226C471KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details