Vishay Intertechnology, Inc. Fixed Inductors ISC1210SYR15K

Description
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR15K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR15K-ND
Fixed Inductors ISC1210SYR15K-ND
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR15K
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR15K
INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SYR15K-ND ISC1210SYR15K
Product Name Fixed Inductors INDUCTOR WW 150NH 10% 1210 150nH 600mA - - Powdered Iron Core ¦10% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details