Vishay Intertechnology, Inc. INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES471J

Description
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES471J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES471J
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES471J
INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES471J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES471J-ND
Fixed Inductors ISC1812ES471J-ND
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES471J ISC1812ES471J-ND
Product Name INDUCTOR WW 470UH 5% 1812 470¦H 87mA - - Ferrite Core ¦5% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 470 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 87 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details