Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES6R8J

Description
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES6R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES6R8J-ND
Fixed Inductors ISC1812ES6R8J-ND
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 306mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 306mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES6R8J
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 306mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES6R8J
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 306mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 5% 1812 6.8¦H 306mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES6R8J-ND ISC1812ES6R8J
Product Name Fixed Inductors INDUCTOR WW 6.8UH 5% 1812 6.8¦H 306mA - - Powdered Iron Core ¦5% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details