Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY82NM

Description
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY82NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY82NM-ND
Fixed Inductors ISC1210SY82NM-ND
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY82NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY82NM
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY82NM
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY82NM-ND ISC1210SY82NM
Product Name Fixed Inductors INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - 2176783-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Specs
Application RF Choke
View Details