Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN1R0J

Description
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN1R0J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN1R0J-ND
Fixed Inductors ISC1812BN1R0J-ND
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)

1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN1R0J
INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN1R0J
INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN1R0J-ND ISC1812BN1R0J
Product Name Fixed Inductors INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details