Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER3R9K

Description
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER3R9K-ND
Fixed Inductors ISC1210ER3R9K-ND
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)

3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max - ISC1210ER3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max
ISC1210ER3R9K
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max ISC1210ER3R9K
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER3R9K-ND ISC1210ER3R9K
Product Name Fixed Inductors INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0091 microH
View Details
Specs
Application RF Choke
View Details