Vishay Intertechnology, Inc. Fixed Inductors ISC1812ERR39J

Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ERR39J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR39J-ND
Fixed Inductors ISC1812ERR39J-ND
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 5% 1812 390nH 342mA - - Non-Magnetic Core ¦5% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ERR39J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 5% 1812 390nH 342mA - - Non-Magnetic Core ¦5% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ERR39J
INDUCTOR WW 390NH 5% 1812 390nH 342mA - - Non-Magnetic Core ¦5% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR39J
INDUCTOR WW 390NH 5% 1812 390nH 342mA - - Non-Magnetic Core ¦5% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 5% 1812 390nH 342mA - - Non-Magnetic Core ¦5% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ERR39J-ND ISC1812ERR39J
Product Name Fixed Inductors INDUCTOR WW 390NH 5% 1812 390nH 342mA - - Non-Magnetic Core ¦5% Shielded 600 mOhm Max 30 @ 25.2MHz 215MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176635-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers